Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A2R2BXQPW1BC

Description
CAP CER 2.2PF 10V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 2.2PF 10V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402A2R2BXQPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2PF 10V C0G/NP0 0402

CAP CER 2.2PF 10V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A2R2BXQPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
2.2pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A2R2BXQPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2PF 10V C0G/NP0 0402

CAP CER 2.2PF 10V C0G/NP0 0402

Buy Now Datasheet
Singapore, Singapore
2.2PF 10V Capacitor
60-VJ0402A2R2BXQPW1BC
2.2PF 10V Capacitor 60-VJ0402A2R2BXQPW1BC
CAP CER 2.2PF 10V C0G/NP0 0402 Product overview: VJ0402A2R2BXQPW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A2R2BXQPW1B C can be used for catalog matching and distributor lookup.

CAP CER 2.2PF 10V C0G/NP0 0402 Product overview: VJ0402A2R2BXQPW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A2R2BXQPW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,2.2Pf,10Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J6943 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Pf,10Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J6943
Capacitor,ceramic,2.2Pf,10Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J6943
Capacitor,Ceramic,2. 2pF,10VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,2.2pF,10VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0402A2R2BXQPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402A2R2BXQPW1BC
Capacitors - Ceramic Capacitors VJ0402A2R2BXQPW1BC
CAP CER 2.2PF 10V C0G/NP0 0402

CAP CER 2.2PF 10V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0402A2R2BXQPW1BCCT-ND 720-VJ0402A2R2BXQPW1BCDKR-ND 60-VJ0402A2R2BXQPW1BC 57J6943 VJ0402A2R2BXQPW1BC
Product Name Ceramic Capacitors Ceramic Capacitors 2.2PF 10V Capacitor Capacitor,ceramic,2.2Pf,10Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - C0805C271J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers