Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A100FXBAC

Description
CAP CER 10PF 100V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 10PF 100V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402A100FXBACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402A100FXBACCT-ND
Ceramic Capacitors 720-VJ0402A100FXBACCT-ND
CAP CER 10PF 100V C0G/NP0 0402

CAP CER 10PF 100V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A100FXBACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402A100FXBACDKR-ND
Ceramic Capacitors 720-VJ0402A100FXBACDKR-ND
CAP CER 10PF 100V C0G/NP0 0402

CAP CER 10PF 100V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A100FXBACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402A100FXBACTR-ND
Ceramic Capacitors 720-VJ0402A100FXBACTR-ND
10pF ±1% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor,ceramic,10Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 46C2359 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
46C2359
Capacitor,ceramic,10Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 46C2359
Capacitor,Ceramic,10 pF,100VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,10pF,100VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - VJ0402A100FXBAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402A100FXBAC
Ceramic Capacitors VJ0402A100FXBAC
CAP CER 10PF 100V C0G/NP0 0402

CAP CER 10PF 100V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0402A100FXBACCT-ND 720-VJ0402A100FXBACDKR-ND 46C2359 VJ0402A100FXBAC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,10Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details