Vishay Precision Group Photo Transistor, Npn, 940Nm, Plcc-3; Wavelength Typ Vishay VEMT4700F-GS08

Description
PHOTO TRANSISTOR, NPN, 940NM, PLCC-3; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:3Pins; Transistor Case Style:PLCC; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; SVHC:No RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANSISTOR, NPN, 940NM, PLCC-3; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:3Pins; Transistor Case Style:PLCC; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor, Npn, 940Nm, Plcc-3; Wavelength Typ Vishay - 72Y6510 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, Npn, 940Nm, Plcc-3; Wavelength Typ Vishay
72Y6510
Photo Transistor, Npn, 940Nm, Plcc-3; Wavelength Typ Vishay 72Y6510
PHOTO TRANSISTOR, NPN, 940NM, PLCC-3; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:3Pins; Transistor Case Style:PLCC; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; SVHC:No RoHS Compliant: Yes

PHOTO TRANSISTOR, NPN, 940NM, PLCC-3; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:3Pins; Transistor Case Style:PLCC; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72Y6510
Product Name Photo Transistor, Npn, 940Nm, Plcc-3; Wavelength Typ Vishay
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LEDs - 8106783 - RS Components, Ltd.
Specs
LED Type White; Clear
Viewing Angle 15 degrees
Luminous Intensity 46100 milliCandela
View Details
2 suppliers