Vishay Precision Group Photo Transistor, 850Nm; Wavelength Typ Vishay VEMT2520X01

Description
PHOTO TRANSISTOR, 850NM; Wavelength Typ:850nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANSISTOR, 850NM; Wavelength Typ:850nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor, 850Nm; Wavelength Typ Vishay - 72Y6505 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, 850Nm; Wavelength Typ Vishay
72Y6505
Photo Transistor, 850Nm; Wavelength Typ Vishay 72Y6505
PHOTO TRANSISTOR, 850NM; Wavelength Typ:850nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

PHOTO TRANSISTOR, 850NM; Wavelength Typ:850nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Phototransistor, Smd, Dome Lens; Wavelength Typ Vishay - 37T8994 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Smd, Dome Lens; Wavelength Typ Vishay
37T8994
Phototransistor, Smd, Dome Lens; Wavelength Typ Vishay 37T8994
PHOTOTRANSISTOR, SMD, DOME LENS; Wavelength Typ:850nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes

PHOTOTRANSISTOR, SMD, DOME LENS; Wavelength Typ:850nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72Y6505
Product Name Photo Transistor, 850Nm; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-GCS-CY0C0792TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers