Vishay Precision Group Phototransistor, Npn, 860Nm, Smd, Full Reel; Wavelength Typ Vishay VEMT2003X01

Description
PHOTOTRANSISTOR, NPN, 860NM, SMD, FULL REEL; Wavelength Typ:860nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet
Description
PHOTOTRANSISTOR, NPN, 860NM, SMD, FULL REEL; Wavelength Typ:860nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistor, Npn, 860Nm, Smd, Full Reel; Wavelength Typ Vishay - 62W1114 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Npn, 860Nm, Smd, Full Reel; Wavelength Typ Vishay
62W1114
Phototransistor, Npn, 860Nm, Smd, Full Reel; Wavelength Typ Vishay 62W1114
PHOTOTRANSISTOR, NPN, 860NM, SMD, FULL REEL; Wavelength Typ:860nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes

PHOTOTRANSISTOR, NPN, 860NM, SMD, FULL REEL; Wavelength Typ:860nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes

Supplier's Site Datasheet
Phototransistor, Npn, 860Nm, Smd; Wavelength Typ Vishay - 04X4993 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Npn, 860Nm, Smd; Wavelength Typ Vishay
04X4993
Phototransistor, Npn, 860Nm, Smd; Wavelength Typ Vishay 04X4993
PHOTOTRANSISTOR, NPN, 860NM, SMD; Wavelength Typ:860nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes

PHOTOTRANSISTOR, NPN, 860NM, SMD; Wavelength Typ:860nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62W1114
Product Name Phototransistor, Npn, 860Nm, Smd, Full Reel; Wavelength Typ Vishay
Peak Wavelength 860 nm (8600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 846-SLR-342YY3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
Optoelectronics - LED Indication - Discrete - 1241727-SML-LX1206YC-TR1 - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details
2 suppliers