Vishay Precision Group Photo Transistor, 850Nm, Smd; Wavelength Typ Vishay VEMT2000X01

Description
PHOTO TRANSISTOR, 850NM, SMD; Wavelength Typ:860nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANSISTOR, 850NM, SMD; Wavelength Typ:860nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor, 850Nm, Smd; Wavelength Typ Vishay - 99AC4546 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, 850Nm, Smd; Wavelength Typ Vishay
99AC4546
Photo Transistor, 850Nm, Smd; Wavelength Typ Vishay 99AC4546
PHOTO TRANSISTOR, 850NM, SMD; Wavelength Typ:860nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

PHOTO TRANSISTOR, 850NM, SMD; Wavelength Typ:860nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99AC4546
Product Name Photo Transistor, 850Nm, Smd; Wavelength Typ Vishay
Peak Wavelength 860 nm (8600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C4SMC-BGF-CS0U0352TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details