Vishay Precision Group Ambient Light Sensor, I2C, 85 Deg C, Smd; Sensor Output Vishay VEML6030-GS15

Description
AMBIENT LIGHT SENSOR, I2C, 85 DEG C, SMD; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:6Pins; Product Range:- RoHS Compliant: NA
Datasheet
Description
AMBIENT LIGHT SENSOR, I2C, 85 DEG C, SMD; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:6Pins; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ambient Light Sensor, I2C, 85 Deg C, Smd; Sensor Output Vishay - 96Y6765 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, I2C, 85 Deg C, Smd; Sensor Output Vishay
96Y6765
Ambient Light Sensor, I2C, 85 Deg C, Smd; Sensor Output Vishay 96Y6765
AMBIENT LIGHT SENSOR, I2C, 85 DEG C, SMD; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:6Pins; Product Range:- RoHS Compliant: NA

AMBIENT LIGHT SENSOR, I2C, 85 DEG C, SMD; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:6Pins; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
VEML6030-GS15
Ambient Light Sensors VEML6030-GS15
Ambient Light Sensors Opr 2.5-3.6V 0.005x Filtron O-Trim 16Bit

Ambient Light Sensors Opr 2.5-3.6V 0.005x Filtron O-Trim 16Bit

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 96Y6765 VEML6030-GS15
Product Name Ambient Light Sensor, I2C, 85 Deg C, Smd; Sensor Output Vishay Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SFS Module 50 sccm - SFS01-M-01-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details