MAG SWITCH SPEC PURP TSOP-6-6
HALL EFFECT SWITCH, 25G, 0.01A, TSOP-6; Hall Effect Type:Latching; Operate Point Typ:25G; Release Point Typ:-25G; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Sensor Case Style:TSOP; No. of Pins:6 Pin; Product Range:-; AutomotiveRoHS Compliant: Yes
MAG SWITCH SPEC PURP TSOP-6-6
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips |
| Product Number | TLE49663KHTSA1 | 18AC0648 | TLE49663KHTSA1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Switch, 25G, 0.01A, Tsop-6; Hall Effect Type Infineon | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |