Vishay Intertechnology, Inc. EMI/RFI Filters (LC, RC Networks) - VEMI65AB-HCI-GS08 VEMI65AB-HCI-GS08

Description
Manufacturer: Vishay Win Source Part Number: 938573-VEMI65AB-HCI- GS08 Operating Temperature Range: -40°C ~ 125°C Features: RC (Pi) EMI Filter 2nd Order Low Pass Channel R = 100Ohms, C = 24pF 13-UFDFN Exposed Pad Package: Reel - TR Package: 13-UFDFN Exposed Pad Mounting: Surface Mount Family Name: VEMI65 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 751-1455-6, 751-1455-2, 751-1455-1, VEMI65AB-HCI-GS08GIC T, VEMI65AB-HCI-GS08GIT R, 751-1455-6-ND, 751-1455-1-ND, 751-1455-2-ND, VEMI65ABHCIGS08, VEMI65AB-HCI-GS08GID KR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938573-VEMI65AB-HCI- GS08 Operating Temperature Range: -40°C ~ 125°C Features: RC (Pi) EMI Filter 2nd Order Low Pass Channel R = 100Ohms, C = 24pF 13-UFDFN Exposed Pad Package: Reel - TR Package: 13-UFDFN Exposed Pad Mounting: Surface Mount Family Name: VEMI65 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 751-1455-6, 751-1455-2, 751-1455-1, VEMI65AB-HCI-GS08GIC T, VEMI65AB-HCI-GS08GIT R, 751-1455-6-ND, 751-1455-1-ND, 751-1455-2-ND, VEMI65ABHCIGS08, VEMI65AB-HCI-GS08GID KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - VEMI65AB-HCI-GS08
VEMI65AB-HCI-GS08
EMI/RFI Filters (LC, RC Networks) - VEMI65AB-HCI-GS08 VEMI65AB-HCI-GS08
Manufacturer: Vishay Win Source Part Number: 938573-VEMI65AB-HCI- GS08 Operating Temperature Range: -40°C ~ 125°C Features: RC (Pi) EMI Filter 2nd Order Low Pass Channel R = 100Ohms, C = 24pF 13-UFDFN Exposed Pad Package: Reel - TR Package: 13-UFDFN Exposed Pad Mounting: Surface Mount Family Name: VEMI65 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 751-1455-6, 751-1455-2, 751-1455-1, VEMI65AB-HCI-GS08GIC T, VEMI65AB-HCI-GS08GIT R, 751-1455-6-ND, 751-1455-1-ND, 751-1455-2-ND, VEMI65ABHCIGS08, VEMI65AB-HCI-GS08GID KR

Manufacturer: Vishay
Win Source Part Number: 938573-VEMI65AB-HCI-GS08
Operating Temperature Range: -40°C ~ 125°C
Features: RC (Pi) EMI Filter 2nd Order Low Pass Channel R = 100Ohms, C = 24pF 13-UFDFN Exposed Pad
Package: Reel - TR
Package: 13-UFDFN Exposed Pad
Mounting: Surface Mount
Family Name: VEMI65
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 751-1455-6, 751-1455-2, 751-1455-1, VEMI65AB-HCI-GS08GICT, VEMI65AB-HCI-GS08GITR, 751-1455-6-ND, 751-1455-1-ND, 751-1455-2-ND, VEMI65ABHCIGS08, VEMI65AB-HCI-GS08GIDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number VEMI65AB-HCI-GS08
Product Name EMI/RFI Filters (LC, RC Networks) - VEMI65AB-HCI-GS08
Unlock Full Specs
to access all available technical data

Similar Products

MFBP-00023CH, Passive GaAs MMIC 25.00-33.30 GHz Bandpass Filter - MFBP-00023CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 25000 to 33300 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Band Pass Filter - 5o2647140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 19000 to 24000 MHz
View Details
5725-5850MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(5787.5/125)-1735S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 8000 MHz
Insertion Loss 3 dB
View Details