Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279171-VEMI65AA-HCI
Packaging: Reel - TR
Type: Low Pass
Operating Temperature Range: -40°C ~ 125°C
Package: 13-UFDFN Exposed Pad
Applications: Data Lines for Mobile Devices
Mounting: SMD
Technology: RC (Pi)
Height: 0.024" (0.60mm)
Size: 0.098" L x 0.053" W (2.50mm x 1.35mm)
Current: 4A
Number of Channels: 6
Filter Order: 2nd
Center / Cutoff Frequency: 100MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100 Ohms, C = 36pF
ESD Protection: Yes
Categories: Filters
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): EMIF06-1005M12; EMIF06-1502M12;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | VEMI65AA-HCI-GS08 |
| Product Name | EMI/RFI Filters (LC, RC Networks) - VEMI65AA-HCI-GS08 |