The S1787-08 is a plastic package silicon photodiode designed for visible to near-infrared range applications, featuring a light-impervious package that prevents stray light from reaching the active area. It has an effective active area of 6.6 mm², a spectral response peak at 960 nm, and operates with a maximum reverse voltage of 10 V. The device exhibits a dark current of 5.6 pA at VR=0 V and a shunt resistance of at least 10 GΩ at VR=1 V. Rise time is 1 µs at a load resistance of 1 kΩ. Operating temperature ranges from -10 °C to +60 °C, with a storage temperature range of -20 °C to +70 °C. The package dimensions are 8.0 mm by 4.5 mm with a 2.8 mm by 2.4 mm photosensitive area.
Plastic package photodiode with low dark current
The S1787-08 is a plastic package photodiode that offers low dark current. Plastic package used is light-impervious, so no stray light can reach the photosensitive area from the side or backside. This allows reliable optical measurements in the visible to near infrared range, over a wide dynamic range from low light levels to high light levels.
Features
- For visible to IR range
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photodiodes |
| Product Number | S1787-08 |
| Product Name | Si photodiodes |
| Photodiode Spectral Response | Visible; IR |
| Spectral Response Range | 320 to 1100 nm (3200 to 11000 Å) |
| Peak Sensitivity Wavelength | 960 nm (9600 Å) |
| Photodiode Material | Silicon |
| Active Area Diameter or Length | 2.4 mm (0.0945 inch) |