OSRAM Opto Semiconductors PIN Photodiodes in Through hole package BPX 65

Description
PIN Photodiode in TO-18 Metal Can, Radiant Sensitive Area 1 x 1 mm², Half Angle ±40 °
Request a Quote Datasheet
Description
PIN Photodiode in TO-18 Metal Can, Radiant Sensitive Area 1 x 1 mm², Half Angle ±40 °
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN Photodiodes in Through hole package - BPX 65 - OSRAM Opto Semiconductors
San Jose, CA, USA
PIN Photodiodes in Through hole package
BPX 65
PIN Photodiodes in Through hole package BPX 65
PIN Photodiode in TO-18 Metal Can, Radiant Sensitive Area 1 x 1 mm², Half Angle ±40 °

PIN Photodiode in TO-18 Metal Can, Radiant Sensitive Area 1 x 1 mm², Half Angle ±40 °

Supplier's Site
Photodiodes - 4975677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
4975677
Photodiodes 4975677
IR TO18 PIN Photodiode 80°,BPX65

IR TO18 PIN Photodiode 80°,BPX65

Supplier's Site
Photodiodes - 9128306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
9128306
Photodiodes 9128306
IR TO18 PIN Photodiode 80°,BPX65

IR TO18 PIN Photodiode 80°,BPX65

Supplier's Site
Photodiodes - 4975677P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
4975677P
Photodiodes 4975677P
IR TO18 PIN Photodiode 80°,BPX65

IR TO18 PIN Photodiode 80°,BPX65

Supplier's Site
Photodiodes - 475-BPX65-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
475-BPX65-ND
Photodiodes 475-BPX65-ND
Photodiode 850nm 12ns 80° TO-18-2 Metal Can

Photodiode 850nm 12ns 80° TO-18-2 Metal Can

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
BPX 65
Photodiodes BPX 65
Photodiodes PHOTOTRANSISTOR

Photodiodes PHOTOTRANSISTOR

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number BPX 65 4975677 9128306 4975677P 475-BPX65-ND BPX 65
Product Name PIN Photodiodes in Through hole package Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR UV; Visible; IR UV; IR UV IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å) 350 to 1100 nm (3500 to 11000 Å) 350 to 1100 nm (3500 to 11000 Å) 350 nm (3500 Å) 350 to 1100 nm (3500 to 11000 Å)
Peak Sensitivity Wavelength 850 nm (8500 Å) 850 nm (8500 Å) 850 nm (8500 Å) 850 nm (8500 Å) 850 nm (8500 Å)
Photodiode Package Leaded To-18 To-18 TO-18 THT; TO-18-2 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Si photodiodes - S1787-12 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 650 nm (6500 Å)
View Details