Vishay Precision Group Photodiode, 940Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay VEMD2023SLX01

Description
PHOTODIODE, 940NM, 35DEG, SMD, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHOTODIODE, 940NM, 35DEG, SMD, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode, 940Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay - 62W1109 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, 940Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay
62W1109
Photodiode, 940Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay 62W1109
PHOTODIODE, 940NM, 35DEG, SMD, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

PHOTODIODE, 940NM, 35DEG, SMD, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay - 72Y6489 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay
72Y6489
Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay 72Y6489
PIN PHOTODIODE, 940NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

PIN PHOTODIODE, 940NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Photodiode, 940Nm, 35Deg, Smd; No. Of Pins Vishay - 04X4988 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, 940Nm, 35Deg, Smd; No. Of Pins Vishay
04X4988
Photodiode, 940Nm, 35Deg, Smd; No. Of Pins Vishay 04X4988
PHOTODIODE, 940NM, 35DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

PHOTODIODE, 940NM, 35DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 62W1109 72Y6489
Product Name Photodiode, 940Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1221190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Silicon Limiter Diodes, Packaged Devices and Bondable Chips - CLA4610-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
4 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details