Skyworks Solutions, Inc. Silicon Limiter Diodes, Packaged Devices and Bondable Chips CLA4610-000

Description
Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss. The CLA series consists of ten individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The CLA4610-000 are planar designs designated for high-power and mid-range applications.
Request a Quote Datasheet
Description
Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss. The CLA series consists of ten individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The CLA4610-000 are planar designs designated for high-power and mid-range applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Limiter Diodes, Packaged Devices and Bondable Chips - CLA4610-000 - Skyworks Solutions, Inc.
Irvine, CA, United States
Silicon Limiter Diodes, Packaged Devices and Bondable Chips
CLA4610-000
Silicon Limiter Diodes, Packaged Devices and Bondable Chips CLA4610-000
Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss. The CLA series consists of ten individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The CLA4610-000 are planar designs designated for high-power and mid-range applications.

Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss.
The CLA series consists of ten individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The CLA4610-000 are planar designs designated for high-power and mid-range applications.

Supplier's Site
RF Diodes - 863-1614-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1614-ND
RF Diodes 863-1614-ND
RF Diode PIN - Single 120V 200mA 620mW Die

RF Diode PIN - Single 120V 200mA 620mW Die

Buy Now Datasheet
120V 620MW Diode and Rectifier - 284-CLA4610-000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 620MW Diode and Rectifier
284-CLA4610-000
120V 620MW Diode and Rectifier 284-CLA4610-000
RF DIODE PIN 120V 620MW DIE Product overview: CLA4610-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 620MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 620MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CLA4610-000 can be used for catalog matching and distributor lookup.

RF DIODE PIN 120V 620MW DIE Product overview: CLA4610-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 620MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 620MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CLA4610-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - CLA4610-000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
CLA4610-000
Discrete Semiconductor Products - Diodes - RF Diodes CLA4610-000
RF DIODE PIN 120V 620MW DIE

RF DIODE PIN 120V 620MW DIE

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes RF Diodes Rectifiers RF Diodes
Product Number CLA4610-000 863-1614-ND 284-CLA4610-000 CLA4610-000
Product Name Silicon Limiter Diodes, Packaged Devices and Bondable Chips RF Diodes 120V 620MW Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Diode Applications Limiter
Configuration Single
Diode Type PIN
Package Die Tray Die
VR 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 8V 75MW Diode and Rectifier - 284-SMS3922-040LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
6 suppliers
RF Diodes - SMP1352-079LF - 029442-SMP1352-079LF - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Active
View Details
6 suppliers
RF PIN Diode - SMP1331-004_EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details