Vishay Precision Group Photo Diode, 840Nm, 0805; No. Of Pins Vishay VEMD1160X01

Description
PHOTO DIODE, 840NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:840nm; Angle of Half Sensitivity ±:70°; Dark Current:10pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
PHOTO DIODE, 840NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:840nm; Angle of Half Sensitivity ±:70°; Dark Current:10pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Diode, 840Nm, 0805; No. Of Pins Vishay - 90Y8877 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 840Nm, 0805; No. Of Pins Vishay
90Y8877
Photo Diode, 840Nm, 0805; No. Of Pins Vishay 90Y8877
PHOTO DIODE, 840NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:840nm; Angle of Half Sensitivity ±:70°; Dark Current:10pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C RoHS Compliant: Yes

PHOTO DIODE, 840NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:840nm; Angle of Half Sensitivity ±:70°; Dark Current:10pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 90Y8877
Product Name Photo Diode, 840Nm, 0805; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Bridge Rectifiers - CC1676-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: TS906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details