The VDRS14T300BSE is a metal oxide varistor in the VDRS series designed for overvoltage and transient voltage protection. It features a radial lead configuration with a case size of 5.9 mm in diameter and 2.4 mm in height, and is encased in a halogen-free, UL 94 V-0 rated epoxy. The varistor has a maximum continuous RMS voltage of 775 V, a maximum non-repetitive transient current of 4500 A, and a maximum energy absorption of 117 J for a 10/1000 μs waveform. It is certified for operation up to 85 °C per UL 1449 edition 4 and IEC 61051-1/2, and supports hand-mounting or automatic pick-and-place assembly. The part is marked with the nominal voltage, series number, manufacturer logo, and date of manufacture. Soldering is permitted via hand or wave processes, but pin-in-paste reflow is not recommended. The varistor complies with cUL, ULus, and VDE certifications.
MOV 300VAC/385VDC 4.5kA 470V Radial 117J Product overview: VDRS14T300BSE from Vishay is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 470V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VDRS14T300BSE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-VDRS14T300BSE |
| Product Name | 470V Circuit Protection Fuse |
| Approvals / Standards | RoHS |