Vishay Precision Group Voltage Rating Vac Vishay VDRS10P060BSE.

Description
Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:VDRS Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):15J RoHS Compliant: Yes
Description
Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:VDRS Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):15J RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Vishay - 24AC0847 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Vishay
24AC0847
Voltage Rating Vac Vishay 24AC0847
Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:VDRS Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):15J RoHS Compliant: Yes

Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:VDRS Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):15J RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 24AC0847
Product Name Voltage Rating Vac Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 48 volts
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details