The VDRS07H275 is a metal oxide varistor designed for overvoltage and transient voltage protection, featuring a 7 mm disc diameter, straight leads, and a halogen-free epoxy coating certified to UL 94 V-0. It has a maximum continuous RMS voltage of 275 V, a maximum non-repetitive transient current of 36 A (8 x 20 μs), and an energy absorption rating of 36 J (10/1000 μs). The operating temperature range is -40 to +85 °C, with a storage temperature range of -40 to +125 °C. It is suitable for hand-mounting or automated pick-and-place assembly and is certified to UL 1449 Edition 4 and IEC 61051-1/2. The part is marked with the series number, maximum voltage, and date of manufacture.
350V 10A Radial Leaded MOV, 36J Energy, 710V Clamp Product overview: VDRS07H275BSE from Vishay is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 10A, 710V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 350V, 10A, 710V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VDRS07H275BSE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-VDRS07H275BSE |
| Product Name | 350V 10A 710V Circuit Protection Fuse |
| Approvals / Standards | RoHS |