Vishay Intertechnology, Inc. Proximity Sensors VCNL4030X01-GS08

Description
Optical Sensor Ambient 550nm I²C 8-WFQFN Exposed Pad, Module
Request a Quote Datasheet
Description
Optical Sensor Ambient 550nm I²C 8-WFQFN Exposed Pad, Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - VCNL4030X01-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL4030X01-GS08CT-ND
Proximity Sensors VCNL4030X01-GS08CT-ND
Optical Sensor Ambient 550nm I²C 8-WFQFN Exposed Pad, Module

Optical Sensor Ambient 550nm I²C 8-WFQFN Exposed Pad, Module

Buy Now Datasheet
Proximity Sensors - VCNL4030X01-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL4030X01-GS08DKR-ND
Proximity Sensors VCNL4030X01-GS08DKR-ND
Optical Sensor Ambient 550nm I²C 8-WFQFN Exposed Pad, Module

Optical Sensor Ambient 550nm I²C 8-WFQFN Exposed Pad, Module

Buy Now Datasheet
Proximity Sensors - VCNL4030X01-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL4030X01-GS08TR-ND
Proximity Sensors VCNL4030X01-GS08TR-ND
Optical Sensor Ambient 550nm I²C 8-WFQFN Exposed Pad, Module

Optical Sensor Ambient 550nm I²C 8-WFQFN Exposed Pad, Module

Buy Now Datasheet
Proximity Sensor ICs - 2009791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2009791
Proximity Sensor ICs 2009791
INTEG. PROX ALS I²C SENS

INTEG. PROX ALS I²C SENS

Supplier's Site
Proximity Sensor ICs - 2009792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2009792
Proximity Sensor ICs 2009792
INTEG. PROX ALS I²C SENS

INTEG. PROX ALS I²C SENS

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number VCNL4030X01-GS08CT-ND 2009791
Product Name Proximity Sensors Proximity Sensor ICs
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3101 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX3088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details