SMT PIN Photodiode, Radiant Sensitive Area 2.2 x 2.2 mm², with and w/o Daylight Filter
| OSRAM Opto Semiconductors | |
|---|---|
| Product Category | Photodiodes |
| Product Number | BP 104 FAS |
| Product Name | SMT PIN Photodiodes |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 730 to 1100 nm (7300 to 11000 Å) |
| Peak Sensitivity Wavelength | 880 nm (8800 Å) |