Vishay Intertechnology, Inc. Schottky 100V 20A Diode and Rectifier VB20100SG-E3/8W

Description
DIODE SCHOTTKY 100V 20A TO263AB Product overview: VB20100SG-E3/8W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20100SG-E3/8W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 20A TO263AB Product overview: VB20100SG-E3/8W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20100SG-E3/8W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 20A Diode and Rectifier - 280-VB20100SG-E3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 20A Diode and Rectifier
280-VB20100SG-E3/8W
Schottky 100V 20A Diode and Rectifier 280-VB20100SG-E3/8W
DIODE SCHOTTKY 100V 20A TO263AB Product overview: VB20100SG-E3/8W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20100SG-E3/8W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 20A TO263AB Product overview: VB20100SG-E3/8W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20100SG-E3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1383830-VB20100SG-E3/8W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1383830-VB20100SG-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1383830-VB20100SG-E3/8W
Win Source Part Number: 1383830-VB20100SG-E3 /8W Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.07 V @ 20 A Current - Reverse Leakage @ Vr: 350 µA @ 100 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D²PAK) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay Base Product Number: VB20100 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383830-VB20100SG-E3/8W
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800 pcs
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.07 V @ 20 A
Current - Reverse Leakage @ Vr: 350 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D²PAK)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay
Base Product Number: VB20100
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single Diodes - VB20100SG-E3/8W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VB20100SG-E3/8W-ND
Single Diodes VB20100SG-E3/8W-ND
Diode Schottky 100V 20A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VB20100SG-E3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB20100SG-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers VB20100SG-E3/8W
DIODE SCHOTTKY 100V 20A TO263AB

DIODE SCHOTTKY 100V 20A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-VB20100SG-E3/8W 1383830-VB20100SG-E3/8W VB20100SG-E3/8W-ND VB20100SG-E3/8W
Product Name Schottky 100V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCFS2000 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 1500 mA
trr 150 ns
View Details
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
Single Diodes - 1727-8605-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
3 suppliers
 - BAS4004E6327HTSA1 - Rochester Electronics
Specs
Package PG-SOT23-3
Life Cycle Stage Active
RoHS Compliant RoHS
View Details
9 suppliers