Nexperia B.V. Single Diodes BAS21THVL

Description
Diode Standard 200V 200mA (DC) Surface Mount TO-236AB
Request a Quote Datasheet
Description
Diode Standard 200V 200mA (DC) Surface Mount TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1727-8605-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8605-2-ND
Single Diodes 1727-8605-2-ND
Diode Standard 200V 200mA (DC) Surface Mount TO-236AB

Diode Standard 200V 200mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-8605-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8605-1-ND
Single Diodes 1727-8605-1-ND
Diode Standard 200V 200mA (DC) Surface Mount TO-236AB

Diode Standard 200V 200mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21THVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21THVL
Discrete Semiconductor Products - Diodes - Rectifiers BAS21THVL
DIODE GP 200V 200MA TO236AB

DIODE GP 200V 200MA TO236AB

Supplier's Site
Diode, Small Signal, Aec-Q101, To-236Ab; Diode Configuration Nexperia - 03AJ0016 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, Aec-Q101, To-236Ab; Diode Configuration Nexperia
03AJ0016
Diode, Small Signal, Aec-Q101, To-236Ab; Diode Configuration Nexperia 03AJ0016
DIODE, SMALL SIGNAL, AEC-Q101, TO-236AB; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current IfsmRoHS Compliant: Yes

DIODE, SMALL SIGNAL, AEC-Q101, TO-236AB; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number 1727-8605-2-ND BAS21THVL 03AJ0016
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Small Signal, Aec-Q101, To-236Ab; Diode Configuration Nexperia
Tj 175 C (347 F)
Life Cycle Stage Active
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 0.2 A Schottky barrier diode - 1PS79SB30-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
3 suppliers
Schottky Diodes & Rectifiers - 1223325 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS862C06R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 60 volts
View Details