Vishay Intertechnology, Inc. Single Diodes V9N3M153HM3/I

Description
DIODE SCHOTTKY 150V 2.4A DFN33A
Request a Quote Datasheet
Description
DIODE SCHOTTKY 150V 2.4A DFN33A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-V9N3M153HM3/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 150V 2.4A DFN33A

DIODE SCHOTTKY 150V 2.4A DFN33A

Buy Now Datasheet
Single Diodes - 112-V9N3M153HM3/ICT-ND - DigiKey
Thief River Falls, MN, United States
9A, 150V DFN33A TMBS RECT

9A, 150V DFN33A TMBS RECT

Buy Now Datasheet
Single Diodes - 112-V9N3M153HM3/ITR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 150V 2.4A DFN33A

DIODE SCHOTTKY 150V 2.4A DFN33A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 112-V9N3M153HM3/IDKR-ND
Product Name Single Diodes
Tj -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5619US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diodes - NC202 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details