The NC303SQ is a noise diode designed for microwave applications requiring a 50-ohm impedance, delivering symmetrical white Gaussian noise with an ENR of 30 to 35 dB from 10 Hz to 10 GHz. It operates with a bias voltage of 8 to 12 V and a current of 8 mA. The diode is available in a SQ package configuration. It is hermetically sealed and part of the NC300/400 Series, which targets microwave environments with flat output power versus frequency.
Noise diodes are the fundamental building blocks for analog noise systems. They are categorized for performance characteristics that enhance their broadband noise output and flat spectral response. All Maury noise diodes can deliver symmetrical white Gaussian noise and flat output power versus frequency*.
* Flatness and output power are dependent upon peripheral circuit characteristics
| Maury Microwave | |
|---|---|
| Product Category | Diodes |
| Product Number | NC303SQ |
| Product Name | Diodes |
| Tj | -40 to 85 C (-40 to 185 F) |