Vishay Intertechnology, Inc. Single Diodes V8PAM12HM3/I

Description
DIODE SCHOTTKY 120V 8A DO221BC
Request a Quote Datasheet
Description
DIODE SCHOTTKY 120V 8A DO221BC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-V8PAM12HM3/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 120V 8A DO221BC

DIODE SCHOTTKY 120V 8A DO221BC

Buy Now Datasheet
Single Diodes - 112-V8PAM12HM3/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 8A Surface Mount DO-221BC (SMPA)

Diode Schottky 120V 8A Surface Mount DO-221BC (SMPA)

Buy Now Datasheet
Single Diodes - 112-V8PAM12HM3/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 120V 8A DO221BC

DIODE SCHOTTKY 120V 8A DO221BC

Buy Now Datasheet
Diodes, Rectifiers - Single - V8PAM12HM3/I - 902484-V8PAM12HM3/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V8PAM12HM3/I
902484-V8PAM12HM3/I
Diodes, Rectifiers - Single - V8PAM12HM3/I 902484-V8PAM12HM3/I
Manufacturer: Vishay Win Source Part Number: 902484-V8PAM12HM3/I Series: Automotive, AEC-Q101, eSMP®, TMBS® Features: Diode Schottky 120 V 8A Surface Mount DO-221BC (SMPA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221BC, SMA Flat Leads Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: V8PAM12 Categories: Discrete Semiconductor Products Case / Package: DO-221BC (SMPA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 14000 Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902484-V8PAM12HM3/I
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Features: Diode Schottky 120 V 8A Surface Mount DO-221BC (SMPA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221BC, SMA Flat Leads Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: V8PAM12
Categories: Discrete Semiconductor Products
Case / Package: DO-221BC (SMPA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 14000
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 120V 8A Diode and Rectifier - 280-V8PAM12HM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 120V 8A Diode and Rectifier
280-V8PAM12HM3/I
Schottky 120V 8A Diode and Rectifier 280-V8PAM12HM3/I
DIODE SCHOTTKY 120V 8A DO221BC Product overview: V8PAM12HM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8PAM12HM3/I can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 120V 8A DO221BC Product overview: V8PAM12HM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8PAM12HM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V8PAM12HM3/I
Discrete Semiconductor Products - Diodes - Rectifiers V8PAM12HM3/I
DIODE SCHOTTKY 120V 8A DO221BC

DIODE SCHOTTKY 120V 8A DO221BC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V8PAM12HM3/I
Schottky Diodes & Rectifiers V8PAM12HM3/I
Schottky Diodes & Rectifiers If 8A Vrrm 120V AEC-Q101 Qualified

Schottky Diodes & Rectifiers If 8A Vrrm 120V AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 112-V8PAM12HM3/ICT-ND 902484-V8PAM12HM3/I 280-V8PAM12HM3/I V8PAM12HM3/I V8PAM12HM3/I
Product Name Single Diodes Diodes, Rectifiers - Single - V8PAM12HM3/I Schottky 120V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5809US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
Bridge Rectifiers - CC2579-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
60 V, 3 A low VF MEGA Schottky barrier rectifier - PMEG060V030EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
6 suppliers