Nexperia B.V. 60 V, 3 A low VF MEGA Schottky barrier rectifier PMEG060V030EPDZ

Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 60 V Extremely low forward voltage High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 60 V Extremely low forward voltage High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 3 A low VF MEGA Schottky barrier rectifier - PMEG060V030EPDZ - Nexperia B.V.
Nijmegen, Netherlands
60 V, 3 A low VF MEGA Schottky barrier rectifier
PMEG060V030EPDZ
60 V, 3 A low VF MEGA Schottky barrier rectifier PMEG060V030EPDZ
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 60 V Extremely low forward voltage High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 3 A
  • Reverse voltage: VR ≤ 60 V
  • Extremely low forward voltage
  • High power capability due to clip-bonding technology and heat sink
  • Small and thin SMD power plastic package, typical height 0.78 mm
  • AEC-Q101 qualified

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Single Diodes - 1727-2758-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2758-6-ND
Single Diodes 1727-2758-6-ND
Diode Schottky 60V 3A Surface Mount CFP15

Diode Schottky 60V 3A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-2758-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2758-1-ND
Single Diodes 1727-2758-1-ND
Diode Schottky 60V 3A Surface Mount CFP15

Diode Schottky 60V 3A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-2758-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2758-2-ND
Single Diodes 1727-2758-2-ND
Diode Schottky 60V 3A Surface Mount CFP15

Diode Schottky 60V 3A Surface Mount CFP15

Buy Now Datasheet
 - PMEG060V030EPDZ - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG060V030EPDZ
Schottky Diodes & Rectifiers PMEG060V030EPDZ
Schottky Diodes & Rectifiers PMEG060V030EPD/CFP15 /REEL 7" Q

Schottky Diodes & Rectifiers PMEG060V030EPD/CFP15/REEL 7" Q

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG060V030EPDZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG060V030EPDZ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG060V030EPDZ
DIODE SCHOTTKY 60V 3A CFP15

DIODE SCHOTTKY 60V 3A CFP15

Supplier's Site
Schottky Rect, Single, 60V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia - 06AC6136 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia
06AC6136
Schottky Rect, Single, 60V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia 06AC6136
SCHOTTKY RECT, SINGLE, 60V, SOT-1289; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:SOT-1289; No. of Pins:3Pins; Forward Voltage VF Max:530mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, SOT-1289; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOT-1289; No. of Pins:3Pins; Forward Voltage VF Max:530mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number PMEG060V030EPDZ 1727-2758-6-ND PMEG060V030EPDZ PMEG060V030EPDZ PMEG060V030EPDZ 06AC6136
Product Name 60 V, 3 A low VF MEGA Schottky barrier rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 60V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289 SOT1289 CFP-15-3 SOT-1289
RoHS Compliant RoHS RoHS RoHS
IFSM 120 amps
IR 1.50E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier single diode - BAT86,133 - Nexperia B.V.
Specs
Applications Switching
Package SOD68 SOD68
RoHS Compliant RoHS
View Details
5 suppliers
Schottky barrier single diode - BAT54J,115 - Nexperia B.V.
Specs
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
VF 240 to 0.2400 volts
View Details
7 suppliers
15V 30MA Diode and Rectifier - 286-1PS70SB86,115 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers
High-voltage switching diode - BAS21H,115 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
View Details
8 suppliers