Infineon Technologies AG Discrete Semiconductor Products BAS3010S-02LRH E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231388-BAS3010S-02LR H E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS3010S-02LRH Alternative Parts (Cross-Reference): BAS3010S02LRHE6327XT ; CBS10S30,L3F; CBS10S30,L3F(A; CBS10S30,L3F(T; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231388-BAS3010S-02LR H E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS3010S-02LRH Alternative Parts (Cross-Reference): BAS3010S02LRHE6327XT ; CBS10S30,L3F; CBS10S30,L3F(A; CBS10S30,L3F(T; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231388-BAS3010S-02LRH E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231388-BAS3010S-02LRH E6327
Discrete Semiconductor Products 231388-BAS3010S-02LRH E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231388-BAS3010S-02LR H E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS3010S-02LRH Alternative Parts (Cross-Reference): BAS3010S02LRHE6327XT ; CBS10S30,L3F; CBS10S30,L3F(A; CBS10S30,L3F(T; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 231388-BAS3010S-02LRH E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS3010S-02LRH
Alternative Parts (Cross-Reference): BAS3010S02LRHE6327XT; CBS10S30,L3F; CBS10S30,L3F(A; CBS10S30,L3F(T;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now
Schottky 1A Diode and Rectifier - 280-BAS3010S-02LRH E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A Diode and Rectifier
280-BAS3010S-02LRH E6327
Schottky 1A Diode and Rectifier 280-BAS3010S-02LRH E6327
Rectifier Diode Schottky 1A 2-Pin TSLP T/R Product overview: BAS3010S-02LRH E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS3010S-02LRH E6327 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 1A 2-Pin TSLP T/R Product overview: BAS3010S-02LRH E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS3010S-02LRH E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 231388-BAS3010S-02LRH E6327 280-BAS3010S-02LRH E6327
Product Name Discrete Semiconductor Products Schottky 1A Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5419 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers