CAPACITOR POLYESTER FILM 0.47UF, 200V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Axial; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):200V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 37M0604 |
| Product Name | Capacitor Polyester Film 0.47Uf, 200V, 10%, Axial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |