CAPACITOR POLYESTER FILM FILM 4UF 10%, 200V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):200V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 37M0597 |
| Product Name | Capacitor Polyester Film Film 4Uf 10%, 200V,; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |