Vishay Precision Group CAPACITOR; 0.1 uF; 600 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DE V-430P104X9600

Description
CAPACITOR; 0.1 uF; 600 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DE
Description
CAPACITOR; 0.1 uF; 600 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DE

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; 0.1 uF; 600 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DE - 70079707 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; 0.1 uF; 600 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DE
70079707
CAPACITOR; 0.1 uF; 600 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DE 70079707
CAPACITOR; 0.1 uF; 600 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DE

CAPACITOR; 0.1 uF; 600 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DE

Supplier's Site
Capacitor Polyester Film Film 0.1Uf 10%, 600V; Dielectric Type Vishay - 37M0524 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.1Uf 10%, 600V; Dielectric Type Vishay
37M0524
Capacitor Polyester Film Film 0.1Uf 10%, 600V; Dielectric Type Vishay 37M0524
CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 600V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 600V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70079707 37M0524
Product Name CAPACITOR; 0.1 uF; 600 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DE Capacitor Polyester Film Film 0.1Uf 10%, 600V; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polyester Metallized PET
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details