Vishay Precision Group Fast Recovery Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay UF4007-E3/4

Description
FAST RECOVERY DIODE, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet
Description
FAST RECOVERY DIODE, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 77K9882 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay
77K9882
Fast Recovery Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay 77K9882
FAST RECOVERY DIODE, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 77K9882
Product Name Fast Recovery Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details