The Z100UFG is an axial-lead glass-bodied high voltage diode rated for 10,000 V reverse working voltage and 500 mA average forward current, with a maximum repetitive peak surge current of 600 A and a reverse recovery time of 100 ns. It has a junction capacitance of 8.0 pF at 25°C and a thermal impedance of 12 °C/W for a lead length of 0.250 inches. The diode operates from -65°C to +175°C and has a forward voltage drop of 1.0 V at 25°C. The package length is 0.400 inches (10.16 mm).
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | Z100UFG |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 14 volts |