Vishay Precision Group JFETs (Junction Field Effect) - U431 U431

Description
Manufacturer: Vishay Win Source Part Number: 937968-U431 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: JFET 2 N-Channel (Dual) 25 V 500 mW Through Hole TO-78-6 Package: Tube Package: TO-78-6 Metal Can Mounting: Through Hole Part Status: Obsolete Family Name: U431 Categories: Discrete Semiconductor Products Case / Package: TO-78-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937968-U431 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: JFET 2 N-Channel (Dual) 25 V 500 mW Through Hole TO-78-6 Package: Tube Package: TO-78-6 Metal Can Mounting: Through Hole Part Status: Obsolete Family Name: U431 Categories: Discrete Semiconductor Products Case / Package: TO-78-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - U431 - 937968-U431 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - U431
937968-U431
JFETs (Junction Field Effect) - U431 937968-U431
Manufacturer: Vishay Win Source Part Number: 937968-U431 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: JFET 2 N-Channel (Dual) 25 V 500 mW Through Hole TO-78-6 Package: Tube Package: TO-78-6 Metal Can Mounting: Through Hole Part Status: Obsolete Family Name: U431 Categories: Discrete Semiconductor Products Case / Package: TO-78-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Vishay
Win Source Part Number: 937968-U431
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: JFET 2 N-Channel (Dual) 25 V 500 mW Through Hole TO-78-6
Package: Tube
Package: TO-78-6 Metal Can
Mounting: Through Hole
Part Status: Obsolete
Family Name: U431
Categories: Discrete Semiconductor Products
Case / Package: TO-78-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
U431
Discrete Semiconductor Products - Transistors - JFETs U431
JFET 2N-CH 25V TO78-6

JFET 2N-CH 25V TO78-6

Supplier's Site
JFETs U431
JFET DUAL P-CH 25V TO-78

JFET DUAL P-CH 25V TO-78

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors RF Transistors Transistors
Product Number 937968-U431 U431 U431
Product Name JFETs (Junction Field Effect) - U431 Discrete Semiconductor Products - Transistors - JFETs JFETs
Transistor Type JFET JFET
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Automotive 100V 190A MOSFET Transistor - 278-AUIRFS4010-7TRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 380000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers