Nexperia B.V. Dual Zener diodes BZB84-B3V3,215

Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Zener diodes - BZB84-B3V3,215 - Nexperia B.V.
Nijmegen, Netherlands
Dual Zener diodes
BZB84-B3V3,215
Dual Zener diodes BZB84-B3V3,215
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Small plastic package suitable for surface-mounted design
  • Total power dissipation: ≤ 300 mW
  • Dual common anode configuration
  • Two tolerance series:B = +-2 pct and C = +-5 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 75 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
Zener Diode Arrays - 1727-BZB84-B3V3,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B3V3,215DKR-ND
Zener Diode Arrays 1727-BZB84-B3V3,215DKR-ND
DIODE ZENER ARRAY 3.3V TO-236AB

DIODE ZENER ARRAY 3.3V TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-B3V3,215TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B3V3,215TR-ND
Zener Diode Arrays 1727-BZB84-B3V3,215TR-ND
Zener Diode Array 1 Pair Common Anode 3.3V 300mW ±2% TO-236AB

Zener Diode Array 1 Pair Common Anode 3.3V 300mW ±2% TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-B3V3,215CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B3V3,215CT-ND
Zener Diode Arrays 1727-BZB84-B3V3,215CT-ND
DIODE ZENER ARRAY 3.3V TO-236AB

DIODE ZENER ARRAY 3.3V TO-236AB

Buy Now Datasheet
Diodes - Zener - Arrays - BZB84-B3V3,215 - 1025707-BZB84-B3V3,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZB84-B3V3,215
1025707-BZB84-B3V3,215
Diodes - Zener - Arrays - BZB84-B3V3,215 1025707-BZB84-B3V3,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025707-BZB84-B3V3,2 15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025707-BZB84-B3V3,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Zener Diode
295-BZB84-B3V3,215
Dual Zener Diode 295-BZB84-B3V3,215
BZB84 series - Dual Zener diodes TO-236 3-Pin Product overview: BZB84-B3V3,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-B3V3,215 can be used for catalog matching and distributor lookup.

BZB84 series - Dual Zener diodes TO-236 3-Pin Product overview: BZB84-B3V3,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-B3V3,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZB84-B3V3,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZB84-B3V3,215
Discrete Semiconductor Products - Diodes - Zener BZB84-B3V3,215
DIODE ZENER ARRAY 3.3V SOT23

DIODE ZENER ARRAY 3.3V SOT23

Supplier's Site
Zener Diode Arrays - BZB84-B3V3,215 - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
BZB84-B3V3,215
Zener Diode Arrays BZB84-B3V3,215
DIODE ZENER ARRAY 3.3V SOT23

DIODE ZENER ARRAY 3.3V SOT23

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes Diode Arrays
Product Number BZB84-B3V3,215 1727-BZB84-B3V3,215DKR-ND 1025707-BZB84-B3V3,215 295-BZB84-B3V3,215 BZB84-B3V3,215 BZB84-B3V3,215
Product Name Dual Zener diodes Zener Diode Arrays Diodes - Zener - Arrays - BZB84-B3V3,215 Dual Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode Arrays
Package SOT23; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB (SOT23) TO-236AB SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
Arrangement Common Anode
Diode Type Zener; 1 Pair Common Anode Zener
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data