Win Source Part Number: 1380189-TZS4684-GS08
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 175°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-80 Variant
Supplier Device Package: SOD-80 QuadroMELF
Base Product Number: TZS4684
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 100 mA
Current - Reverse Leakage @ Vr: 7.5 µA @ 1.5 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 3.3 V
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diodes 3.3 Volt 0.5W 5% Product overview: TZS4684-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZS4684-GS08 can be used for catalog matching and distributor lookup.
DIODE ZENER 3.3V 500MW SOD80
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1380189-TZS4684-GS08 | 112-TZS4684-GS08DKR-ND | 287-TZS4684-GS08 | TZS4684-GS08 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-80 Variant | Tape and Reel | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | |
| VZ | 3.3 volts | 3.3 volts | 3.3 volts | |
| IR | 0.0075 mA | 7.5 mA | ||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |