Nexperia B.V. Voltage regulator diodes BZT52-C36J

Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZT52-C36J - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZT52-C36J
Voltage regulator diodes BZT52-C36J
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions

General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 590 mW
  • Two tolerance series: ±2 % and approximately ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design
  • Low differential resistance

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZT52-C36J - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 36V V(Z), 5.56%, 0.35W, Silicon, Unidirectional

Zener Diode, 36V V(Z), 5.56%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Zener Diode - 287-BZT52-C36J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-BZT52-C36J
Zener Diode 287-BZT52-C36J
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C36J from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C36J can be used for catalog matching and distributor lookup.

BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C36J from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C36J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-8135-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8135-1-ND
Single Zener Diodes 1727-8135-1-ND
Zener Diode 36V 350mW ±5.6% Surface Mount SOD-123

Zener Diode 36V 350mW ±5.6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-8135-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8135-2-ND
Single Zener Diodes 1727-8135-2-ND
Zener Diode 36V 350mW ±5.6% Surface Mount SOD-123

Zener Diode 36V 350mW ±5.6% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1381652-BZT52-C36J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1381652-BZT52-C36J
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1381652-BZT52-C36J
Win Source Part Number: 1381652-BZT52-C36J Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 10,000 pcs Tolerance: ±5.6% Power - Max: 350 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 25.2 V Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 60 Ohms Mounting Type: Surface Mount Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Base Product Number: BZT52 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381652-BZT52-C36J
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000 pcs
Tolerance: ±5.6%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 25.2 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 60 Ohms
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Base Product Number: BZT52
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK6996 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK6996
Zener Diodes Rohs Compliant Nexperia 28AK6996
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
DIODE ZENER 36V 350MW SOD123 - 554-BZT52-C36J - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 36V 350MW SOD123
554-BZT52-C36J
DIODE ZENER 36V 350MW SOD123 554-BZT52-C36J
DIODE ZENER 36V 350MW SOD123

DIODE ZENER 36V 350MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52-C36J
Zener Diodes BZT52-C36J
Zener Diodes BZT52-C36/SOD123/SOD 2

Zener Diodes BZT52-C36/SOD123/SOD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-C36J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-C36J
Discrete Semiconductor Products - Diodes - Zener BZT52-C36J
DIODE ZENER 36V 350MW SOD123

DIODE ZENER 36V 350MW SOD123

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52-C36J BZT52-C36J 287-BZT52-C36J 1727-8135-1-ND 1381652-BZT52-C36J 28AK6996 554-BZT52-C36J BZT52-C36J BZT52-C36J
Product Name Voltage regulator diodes Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes Rohs Compliant Nexperia DIODE ZENER 36V 350MW SOD123 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data