4µF 250V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 4UF 250V AXIAL Product overview: TVA1501 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1501 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 4UF, 250V, AXIAL; Capacitance:4µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
CAP ALUM 4UF 250V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1501-ND | 58-TVA1501 | 18F986 | TVA1501 |
| Product Name | Aluminum Electrolytic Capacitors | 4UF 250V Capacitor | Aluminum Electrolytic Capacitor, 4Uf, 250V, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4 microF | 4 microF | 4 microF | 4 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |