Vishay Intertechnology, Inc. 300uF 150V Capacitor TVA1425

Description
Cap Aluminum Lytic 300uF 150V (28.575 X 66.675mm) Axial 85°C Product overview: TVA1425 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1425 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 300uF 150V (28.575 X 66.675mm) Axial 85°C Product overview: TVA1425 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1425 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300uF 150V Capacitor
58-TVA1425
300uF 150V Capacitor 58-TVA1425
Cap Aluminum Lytic 300uF 150V (28.575 X 66.675mm) Axial 85°C Product overview: TVA1425 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1425 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 300uF 150V (28.575 X 66.675mm) Axial 85°C Product overview: TVA1425 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1425 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 718-TVA1425-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-TVA1425-ND
Aluminum Electrolytic Capacitors 718-TVA1425-ND
300µF 150V Aluminum Electrolytic Capacitors Axial, Can

300µF 150V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1425 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1425
Capacitors - Aluminum Electrolytic Capacitors TVA1425
CAP ALUM 300UF 150V AXIAL

CAP ALUM 300UF 150V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 300Uf, 150V, Axial; Capacitance Vishay - 18F983 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 300Uf, 150V, Axial; Capacitance Vishay
18F983
Aluminum Electrolytic Capacitor, 300Uf, 150V, Axial; Capacitance Vishay 18F983
ALUMINUM ELECTROLYTIC CAPACITOR, 300UF, 150V, AXIAL; Capacitance:300µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 300UF, 150V, AXIAL; Capacitance:300µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-TVA1425 718-TVA1425-ND TVA1425 18F983
Product Name 300uF 150V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 300Uf, 150V, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 300 microF 300 microF 300 microF 300 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details