Vishay Precision Group Aluminum Electrolytic Capacitors TVA1423

Description
200µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
200µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1423-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1423-ND
Aluminum Electrolytic Capacitors TVA1423-ND
200µF 150V Aluminum Electrolytic Capacitors Axial, Can

200µF 150V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitor Alum Elec, 200Uf, 150V; Capacitance Vishay - 18F982 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 200Uf, 150V; Capacitance Vishay
18F982
Capacitor Alum Elec, 200Uf, 150V; Capacitance Vishay 18F982
CAPACITOR ALUM ELEC, 200UF, 150V; Capacitance:200µF; Voltage Rating:150V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Operating Temperature Max:85°C RoHS Compliant: No

CAPACITOR ALUM ELEC, 200UF, 150V; Capacitance:200µF; Voltage Rating:150V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Operating Temperature Max:85°C RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1423 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1423
Capacitors - Aluminum Electrolytic Capacitors TVA1423
CAP ALUM 200UF 150V AXIAL

CAP ALUM 200UF 150V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TVA1423-ND 18F982 TVA1423
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 200Uf, 150V; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) ? to 85 C (? to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 200 microF 200 microF 200 microF
Mounting Style Through Hole Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101333U016EC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details