Vishay Precision Group Aluminum Electrolytic Capacitors TVA1312.1-E3

Description
300µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
300µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1312.1-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1312.1-E3-ND
Aluminum Electrolytic Capacitors TVA1312.1-E3-ND
300µF 50V Aluminum Electrolytic Capacitors Axial, Can

300µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitor Alum Elec, 300Uf, 50V, Axial; Capacitance Vishay - 65K2229 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 300Uf, 50V, Axial; Capacitance Vishay
65K2229
Capacitor Alum Elec, 300Uf, 50V, Axial; Capacitance Vishay 65K2229
CAPACITOR ALUM ELEC, 300UF, 50V, AXIAL; Capacitance:300µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 300UF, 50V, AXIAL; Capacitance:300µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1312.1-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1312.1-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1312.1-E3
CAP ALUM 300UF 50V AXIAL

CAP ALUM 300UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TVA1312.1-E3-ND 65K2229 TVA1312.1-E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 300Uf, 50V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 300 microF 300 microF 300 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details