Vishay Intertechnology, Inc. 5000uF 25V Capacitor TVA1214.5

Description
Cap Aluminum Lytic 5000uF 25V (28.575 X 66.675mm) Axial 85°C Product overview: TVA1214.5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5000uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1214.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 5000uF 25V (28.575 X 66.675mm) Axial 85°C Product overview: TVA1214.5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5000uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1214.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5000uF 25V Capacitor
58-TVA1214.5
5000uF 25V Capacitor 58-TVA1214.5
Cap Aluminum Lytic 5000uF 25V (28.575 X 66.675mm) Axial 85°C Product overview: TVA1214.5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5000uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1214.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 5000uF 25V (28.575 X 66.675mm) Axial 85°C Product overview: TVA1214.5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5000uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1214.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - TVA1214.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1214.5-ND
Aluminum Electrolytic Capacitors TVA1214.5-ND
5000µF 25V Aluminum Electrolytic Capacitors Axial, Can

5000µF 25V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 5000Uf, 25V, Axial; Capacitance Vishay - 07J9514 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 5000Uf, 25V, Axial; Capacitance Vishay
07J9514
Aluminum Electrolytic Capacitor, 5000Uf, 25V, Axial; Capacitance Vishay 07J9514
ALUMINUM ELECTROLYTIC CAPACITOR, 5000UF, 25V, AXIAL; Capacitance:5000µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 5000UF, 25V, AXIAL; Capacitance:5000µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1214.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1214.5
Capacitors - Aluminum Electrolytic Capacitors TVA1214.5
CAP ALUM 5000UF 25V AXIAL

CAP ALUM 5000UF 25V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-TVA1214.5 TVA1214.5-ND 07J9514 TVA1214.5
Product Name 5000uF 25V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 5000Uf, 25V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5000 microF 5000 microF 5000 microF 5000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers