10000µF 25V Aluminum Electrolytic Capacitors Axial, Can
10000uF 25V 34.93x92.08 85 Axi
CAP ALUM 10000UF 25V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1214.10-ND | 77B1337 | TVA1214.10 |
| Product Name | Aluminum Electrolytic Capacitors | 10000Uf 25V 34.93X92.08 85 Axi Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Features | Polarized | Polarized | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 10000 microF | 10000 microF | |
| Mounting Style | Through Hole | Through Hole; Axial, Can | |
| Packing Method | Bulk | Bulk; Bulk |