Vishay Precision Group Aluminum Electrolytic Capacitors TVA1213-E3

Description
2000µF 25V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
2000µF 25V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1213-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1213-E3-ND
Aluminum Electrolytic Capacitors TVA1213-E3-ND
2000µF 25V Aluminum Electrolytic Capacitors Axial, Can

2000µF 25V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitor Alum Elec, 2000Uf, 25V, Axial; Capacitance Vishay - 65K2215 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 2000Uf, 25V, Axial; Capacitance Vishay
65K2215
Capacitor Alum Elec, 2000Uf, 25V, Axial; Capacitance Vishay 65K2215
CAPACITOR ALUM ELEC, 2000UF, 25V, AXIAL; Capacitance:2000µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 2000UF, 25V, AXIAL; Capacitance:2000µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1213-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1213-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1213-E3
CAP ALUM 2000UF 25V AXIAL

CAP ALUM 2000UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TVA1213-E3-ND 65K2215 TVA1213-E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 2000Uf, 25V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2000 microF 2000 microF 2000 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details