200µF 25V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 200UF 25V AXIAL Product overview: TVA1207.7 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1207.7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1098811-TVA1207.7
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TVA ATOM®
Package: Bulk
Applications: Audio
Standard Package: 510
Capacitance: 200 µF
Voltage - Rated: 25 V
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.375" Dia x 0.812" L (9.52mm x 20.62mm)
Alternative Parts (Cross-Reference): TVX1E221MAD; TVX1C221MAD; TVX1J221MCD; SKA221M016;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant
ALUMINUM ELECTROLYTIC CAPACITOR; Capacitance:200µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: No
CAP ALUM 200UF 25V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1207.7-ND | 58-TVA1207.7 | 1098811-TVA1207.7 | 66C2151 | TVA1207.7 |
| Product Name | Aluminum Electrolytic Capacitors | 200UF 25V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF | 200 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |