CAP ALUM 250UF 16V AXIAL Product overview: TVA1161 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1161 can be used for catalog matching and distributor lookup.
250µF 16V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 250UF 16V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 250UF, 16V, AXIAL; Capacitance:250µF; Voltage(DC):16V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TVA1161 | TVA1161-ND | TVA1161 | 18F965 |
| Product Name | 250UF 16V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 250Uf, 16V, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 250 microF | 250 microF | 250 microF | 250 microF |
| Capacitance Tolerance | 20 (+/- %) |