Vishay Precision Group Ir Emitter, 950Nm, T-1 3/4, Through Hole; Viewing Angle Vishay TSUS5200

Description
IR EMITTER, 950NM, T-1 3/4, THROUGH HOLE; Viewing Angle:15°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 950NM, T-1 3/4, THROUGH HOLE; Viewing Angle:15°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 950Nm, T-1 3/4, Through Hole; Viewing Angle Vishay - 88K1272 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
88K1272
Ir Emitter, 950Nm, T-1 3/4, Through Hole; Viewing Angle Vishay 88K1272
IR EMITTER, 950NM, T-1 3/4, THROUGH HOLE; Viewing Angle:15°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 950NM, T-1 3/4, THROUGH HOLE; Viewing Angle:15°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 88K1272
Product Name Ir Emitter, 950Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6519 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Bridge Rectifiers - CC1969-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG801C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details