Vishay Precision Group Optoelectronics - LED Emitters - Infrared, UV, Visible TSTA7100

Description
Win Source Part Number: 1207567-TSTA7100 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 10° Voltage - Forward (Vf) (Typ): 1.4V Wavelength: 875nm Radiant Intensity (Ie) Min @ If: 20mW/sr @ 100mA Mounting Type: Through Hole Package / Case: TO-18-2 Metal Can Temperature Range - Operating: 100°C (TJ) Alternative Parts (Cross-Reference): TSTA7100.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSTA7100
Request a Quote Datasheet
Description
Win Source Part Number: 1207567-TSTA7100 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 10° Voltage - Forward (Vf) (Typ): 1.4V Wavelength: 875nm Radiant Intensity (Ie) Min @ If: 20mW/sr @ 100mA Mounting Type: Through Hole Package / Case: TO-18-2 Metal Can Temperature Range - Operating: 100°C (TJ) Alternative Parts (Cross-Reference): TSTA7100.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSTA7100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1207567-TSTA7100
Optoelectronics - LED Emitters - Infrared, UV, Visible 1207567-TSTA7100
Win Source Part Number: 1207567-TSTA7100 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 10° Voltage - Forward (Vf) (Typ): 1.4V Wavelength: 875nm Radiant Intensity (Ie) Min @ If: 20mW/sr @ 100mA Mounting Type: Through Hole Package / Case: TO-18-2 Metal Can Temperature Range - Operating: 100°C (TJ) Alternative Parts (Cross-Reference): TSTA7100.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSTA7100

Win Source Part Number: 1207567-TSTA7100
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 10°
Voltage - Forward (Vf) (Typ): 1.4V
Wavelength: 875nm
Radiant Intensity (Ie) Min @ If: 20mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: TO-18-2 Metal Can
Temperature Range - Operating: 100°C (TJ)
Alternative Parts (Cross-Reference): TSTA7100.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TSTA7100

Buy Now Datasheet
Ir Emitter, 875Nm, 4.7Mm, To-18-2, Though Hole; Viewing Angle Vishay - 33C1869 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 875Nm, 4.7Mm, To-18-2, Though Hole; Viewing Angle Vishay
33C1869
Ir Emitter, 875Nm, 4.7Mm, To-18-2, Though Hole; Viewing Angle Vishay 33C1869
IR EMITTER, 875NM, 4.7MM, TO-18-2, THOUGH HOLE; Viewing Angle:5°; Diode Case Style:TO-18; Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:600ns; Fall Time tf:-; Operating Temperature Min:-; Product Range:-; MSL:-RoHS Compliant: Yes

IR EMITTER, 875NM, 4.7MM, TO-18-2, THOUGH HOLE; Viewing Angle:5°; Diode Case Style:TO-18; Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:600ns; Fall Time tf:-; Operating Temperature Min:-; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1207567-TSTA7100 33C1869
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible Ir Emitter, 875Nm, 4.7Mm, To-18-2, Though Hole; Viewing Angle Vishay
Peak Wavelength 875 nm (8750 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details