Vishay Intertechnology, Inc. Optoelectronics - LED Emitters - Infrared, UV, Visible TSSS2600

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331919-TSSS2600 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Packaging: Bulk Type: Infrared (IR) Orientation: Side View Standard Package: 5,000 Mounting: Through Hole Current - DC Forward (If) (Max): 100mA Viewing Angle: 50° Voltage - Forward (Vf) (Typ): 1.25V Wavelength: 950nm Radiant Intensity (Ie) Min @ If: 1mW/sr @ 100mA Temperature Range - Operating: -40°C ~ 100°C Case / Package: Radial, Side View ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: 751-1233,751-1233-ND Base Product Number: TSSS2600 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331919-TSSS2600 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Packaging: Bulk Type: Infrared (IR) Orientation: Side View Standard Package: 5,000 Mounting: Through Hole Current - DC Forward (If) (Max): 100mA Viewing Angle: 50° Voltage - Forward (Vf) (Typ): 1.25V Wavelength: 950nm Radiant Intensity (Ie) Min @ If: 1mW/sr @ 100mA Temperature Range - Operating: -40°C ~ 100°C Case / Package: Radial, Side View ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: 751-1233,751-1233-ND Base Product Number: TSSS2600 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Emitters - Infrared, UV, Visible - 1331919-TSSS2600 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1331919-TSSS2600
Optoelectronics - LED Emitters - Infrared, UV, Visible 1331919-TSSS2600
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331919-TSSS2600 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Packaging: Bulk Type: Infrared (IR) Orientation: Side View Standard Package: 5,000 Mounting: Through Hole Current - DC Forward (If) (Max): 100mA Viewing Angle: 50° Voltage - Forward (Vf) (Typ): 1.25V Wavelength: 950nm Radiant Intensity (Ie) Min @ If: 1mW/sr @ 100mA Temperature Range - Operating: -40°C ~ 100°C Case / Package: Radial, Side View ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: 751-1233,751-1233-ND Base Product Number: TSSS2600 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331919-TSSS2600
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Packaging: Bulk
Type: Infrared (IR)
Orientation: Side View
Standard Package: 5,000
Mounting: Through Hole
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 50°
Voltage - Forward (Vf) (Typ): 1.25V
Wavelength: 950nm
Radiant Intensity (Ie) Min @ If: 1mW/sr @ 100mA
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Radial, Side View
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Other Part Number: 751-1233,751-1233-ND
Base Product Number: TSSS2600
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1331919-TSSS2600
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
Forward Current 430 milliamps
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
View Details