Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP75236WTT

Description
SENSOR REMOTE REC 36.0KHZ 30M
Request a Quote
Description
SENSOR REMOTE REC 36.0KHZ 30M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP75236WTTDKR-ND is an infrared (IR) receiver module designed for remote control systems, optimized for long burst codes. It features individual integrated circuit (IC) settings to enhance performance, allowing users to select the appropriate automatic gain control (AGC) variant for their application. The module includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This device operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for energy-efficient designs. It demonstrates immunity to noise from various sources such as lamps and Wi-Fi, which is beneficial in environments with potential interference. The maximum transmission distance is approximately 18 meters under optimal conditions, and it has a directivity angle of ±75 degrees. The TSOP75236WTTDKR-ND is not qualified for automotive applications and is intended for use in consumer electronics and similar devices. Proper handling and storage conditions are recommended to prevent moisture absorption, as the device is moisture-sensitive.

Datasheet Summary
Powered by GS/AI

The TSOP75236WTTDKR-ND is an infrared (IR) receiver module designed for remote control systems, optimized for long burst codes. It features individual integrated circuit (IC) settings to enhance performance, allowing users to select the appropriate automatic gain control (AGC) variant for their application. The module includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This device operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for energy-efficient designs. It demonstrates immunity to noise from various sources such as lamps and Wi-Fi, which is beneficial in environments with potential interference. The maximum transmission distance is approximately 18 meters under optimal conditions, and it has a directivity angle of ±75 degrees. The TSOP75236WTTDKR-ND is not qualified for automotive applications and is intended for use in consumer electronics and similar devices. Proper handling and storage conditions are recommended to prevent moisture absorption, as the device is moisture-sensitive.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - TSOP75236WTTCT-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP75236WTTCT-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP75236WTTCT-ND
SENSOR REMOTE REC 36.0KHZ 30M

SENSOR REMOTE REC 36.0KHZ 30M

Buy Now Datasheet
Optical Sensors - Photo Detectors - Remote Receiver - TSOP75236WTTDKR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP75236WTTDKR-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP75236WTTDKR-ND
SENSOR REMOTE REC 36.0KHZ 30M

SENSOR REMOTE REC 36.0KHZ 30M

Buy Now Datasheet
Optical Sensors - Photo Detectors - Remote Receiver - TSOP75236WTTTR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP75236WTTTR-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP75236WTTTR-ND
SENSOR REMOTE REC 36.0KHZ 30M

SENSOR REMOTE REC 36.0KHZ 30M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number TSOP75236WTTCT-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

TO-18 Convex Lens Package Hermetic Silicon Photosensor - QSA157 - Light in Motion LLC
Specs
Module Type PN Photodiode
Output Type Voltage Output
Package Type TO-18
View Details