Light in Motion LLC Surface Mount Logic Output Photodetector LIM158FS

Description
Description The device consists of a photodiode, a linear amplifier, a voltage regulator, a Schmitt trigger and an open collector output transistor. The Schmitt trigger provides hysteresis for noise immunity and pulse shaping. The open collector output allows interfacing with various logic level circuits. Conveniently packaged in a low profile Surface Mount Package. Features Small outline Surface Mount High Noise Immunity Buffer Open Collector Reception Angle 130O RoHS compliant
Description
Description The device consists of a photodiode, a linear amplifier, a voltage regulator, a Schmitt trigger and an open collector output transistor. The Schmitt trigger provides hysteresis for noise immunity and pulse shaping. The open collector output allows interfacing with various logic level circuits. Conveniently packaged in a low profile Surface Mount Package. Features Small outline Surface Mount High Noise Immunity Buffer Open Collector Reception Angle 130O RoHS compliant
Datasheet
Datasheet Summary
Powered by GS/AI

The LIM158FS is a surface mount logic output photodetector designed for high noise immunity and efficient signal processing. It integrates a photodiode, linear amplifier, voltage regulator, Schmitt trigger, and an open collector output transistor, which facilitates compatibility with various logic level circuits. The device features a reception angle of 130 degrees and is compliant with RoHS standards. It operates within a temperature range of -40¬8C to +85¬8C and supports a supply voltage of up to 16V. The photodetector is packaged in a low-profile surface mount format, making it suitable for space-constrained applications. Its specifications include a maximum output current of 50mA and a power dissipation of 150mW, with a recommended operating voltage of 5V.

Datasheet Summary
Powered by GS/AI

The LIM158FS is a surface mount logic output photodetector designed for high noise immunity and efficient signal processing. It integrates a photodiode, linear amplifier, voltage regulator, Schmitt trigger, and an open collector output transistor, which facilitates compatibility with various logic level circuits. The device features a reception angle of 130 degrees and is compliant with RoHS standards. It operates within a temperature range of -40¬8C to +85¬8C and supports a supply voltage of up to 16V. The photodetector is packaged in a low-profile surface mount format, making it suitable for space-constrained applications. Its specifications include a maximum output current of 50mA and a power dissipation of 150mW, with a recommended operating voltage of 5V.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Logic Output Photodetector - LIM158FS - Light in Motion LLC
Milpitas, CA, USA
Surface Mount Logic Output Photodetector
LIM158FS
Surface Mount Logic Output Photodetector LIM158FS
Description The device consists of a photodiode, a linear amplifier, a voltage regulator, a Schmitt trigger and an open collector output transistor. The Schmitt trigger provides hysteresis for noise immunity and pulse shaping. The open collector output allows interfacing with various logic level circuits. Conveniently packaged in a low profile Surface Mount Package. Features Small outline Surface Mount High Noise Immunity Buffer Open Collector Reception Angle 130O RoHS compliant

Description
The device consists of a photodiode, a linear amplifier, a
voltage regulator, a Schmitt trigger and an open collector
output transistor. The Schmitt trigger provides hysteresis
for noise immunity and pulse shaping. The open
collector output allows interfacing with various logic level
circuits. Conveniently packaged in a low profile Surface
Mount Package.

Features

  • Small outline
  • Surface Mount
  • High Noise Immunity
  • Buffer Open Collector
  • Reception Angle 130O
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Photosensor Modules
Product Number LIM158FS
Product Name Surface Mount Logic Output Photodetector
Module Type PN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S15658-01CT - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 1
Package Type Glass epoxy
View Details
Ambient Light Photo Sensor with Logarithmic Current Output - APDS-9007 - Broadcom Inc.
Specs
Output Type Current Output
Sensor Features Cooled
Window Material Makrolon LQ2647/3147/3187
View Details
Surface Mount Large Area PIN Photodiode - BPW34CS - Light in Motion LLC
Specs
Module Type PIN Photodiode
Output Type Current Output
Spectral Response 400 to 1100 nm (4000 to 11000 Å)
View Details